Vishay Intertechnology, Inc. Through Hole Resistors CMF555K4000FKEK

Description
5.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K4000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4000FKEK-ND
Through Hole Resistors CMF555K4000FKEK-ND
5.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF555K4000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555K4000FKEK
Vishay/DaleMetal Film Resistors - CMF555K4000FKEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 5.4K 1% T-1 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 5.4K 1% T-1 EK e3

Supplier's Site
Cmf-55 5.4K 1% T-1 Ek E3 Vishay - 48P6879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.4K 1% T-1 Ek E3 Vishay
48P6879
Cmf-55 5.4K 1% T-1 Ek E3 Vishay 48P6879
CMF-55 5.4K 1% T-1 EK e3

CMF-55 5.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4000FKEK-ND CMF555K4000FKEK 48P6879
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 5.4K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details