Vishay Intertechnology, Inc. RES 5.36K OHM 1/2W 1% AXIAL CMF555K3600FKEB

Description
RES 5.36Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/2W 1% AXIAL - CMF555K3600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/2W 1% AXIAL
CMF555K3600FKEB
RES 5.36K OHM 1/2W 1% AXIAL CMF555K3600FKEB
RES 5.36Kohm 1/2W 1% AXIAL

RES 5.36Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3600FKEB-ND
Through Hole Resistors CMF555K3600FKEB-ND
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.36K 1% T-1 Eb E3 Vishay - 48P6878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.36K 1% T-1 Eb E3 Vishay
48P6878
Cmf-55 5.36K 1% T-1 Eb E3 Vishay 48P6878
CMF-55 5.36K 1% T-1 EB e3

CMF-55 5.36K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3600FKEB CMF555K3600FKEB-ND 48P6878
Product Name RES 5.36K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.36K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers