Vishay Intertechnology, Inc. RES 5.3K OHM 1/2W .1% AXIAL CMF555K3000BEEK

Description
RES 5.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/2W .1% AXIAL - CMF555K3000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/2W .1% AXIAL
CMF555K3000BEEK
RES 5.3K OHM 1/2W .1% AXIAL CMF555K3000BEEK
RES 5.3Kohm 1/2W .1% AXIAL

RES 5.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3000BEEK-ND
Through Hole Resistors CMF555K3000BEEK-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.3K .1% T-9 Ek E3 Vishay - 68P8803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.3K .1% T-9 Ek E3 Vishay
68P8803
Cmf-55 5.3K .1% T-9 Ek E3 Vishay 68P8803
CMF-55 5.3K .1% T-9 EK e3

CMF-55 5.3K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3000BEEK CMF555K3000BEEK-ND 68P8803
Product Name RES 5.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.3K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details