Vishay Precision Group Cmf-55 5.28K 1% T-1 Re8 Vishay CMF555K2800FKR8

Description
CMF-55 5.28K 1% T-1 RE8
Description
CMF-55 5.28K 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 5.28K 1% T-1 Re8 Vishay - 68P8800 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.28K 1% T-1 Re8 Vishay
68P8800
Cmf-55 5.28K 1% T-1 Re8 Vishay 68P8800
CMF-55 5.28K 1% T-1 RE8

CMF-55 5.28K 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P8800
Product Name Cmf-55 5.28K 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details