Vishay Intertechnology, Inc. RES 5.28K OHM 1/2W 1% AXIAL CMF555K2800FKR6

Description
RES 5.28Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.28Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.28K OHM 1/2W 1% AXIAL - CMF555K2800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.28K OHM 1/2W 1% AXIAL
CMF555K2800FKR6
RES 5.28K OHM 1/2W 1% AXIAL CMF555K2800FKR6
RES 5.28Kohm 1/2W 1% AXIAL

RES 5.28Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K2800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2800FKR6-ND
Through Hole Resistors CMF555K2800FKR6-ND
5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.28 Kohm, +/1 Percent, 100 Ppm Vishay - 41C5747 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.28 Kohm, +/1 Percent, 100 Ppm Vishay
41C5747
Cmf55, 5.28 Kohm, +/1 Percent, 100 Ppm Vishay 41C5747
CMF55, 5.28 kOhm, +/- 1 Percent, 100 ppm

CMF55, 5.28 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2800FKR6 CMF555K2800FKR6-ND 41C5747
Product Name RES 5.28K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.28 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers