Vishay Intertechnology, Inc. RES 5.23K OHM 1/2W .5% AXIAL CMF555K2300DHBF

Description
RES 5.23Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/2W .5% AXIAL - CMF555K2300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/2W .5% AXIAL
CMF555K2300DHBF
RES 5.23K OHM 1/2W .5% AXIAL CMF555K2300DHBF
RES 5.23Kohm 1/2W .5% AXIAL

RES 5.23Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K2300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2300DHBF-ND
Through Hole Resistors CMF555K2300DHBF-ND
5.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.23Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.23Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5731
Resistor,metal Film,5.23Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5731
Resistor,Metal Film,5.23KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.23KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2300DHBF CMF555K2300DHBF-ND 41C5731
Product Name RES 5.23K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,5.23Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers