Vishay Intertechnology, Inc. Through Hole Resistors CMF555K2000BER6

Description
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K2000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2000BER6-ND
Through Hole Resistors CMF555K2000BER6-ND
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.2K OHM 1/2W 0.1% AXIAL - CMF555K2000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.2K OHM 1/2W 0.1% AXIAL
CMF555K2000BER6
RES 5.2K OHM 1/2W 0.1% AXIAL CMF555K2000BER6
RES 5.2Kohm 1/2W 0.1% AXIAL

RES 5.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5716
Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5716
CMF55, 5.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2000BER6-ND CMF555K2000BER6 41C5716
Product Name Through Hole Resistors RES 5.2K OHM 1/2W 0.1% AXIAL Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers