Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W 1% AXIAL CMF555K1100FKEB70

Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W 1% AXIAL - CMF555K1100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 1% AXIAL
CMF555K1100FKEB70
RES 5.11K OHM 1/2W 1% AXIAL CMF555K1100FKEB70
RES 5.11Kohm 1/2W 1% AXIAL

RES 5.11Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100FKEB70-ND
Through Hole Resistors CMF555K1100FKEB70-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.11K 1% T-1 Eb E3 Vishay - 68P8768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.11K 1% T-1 Eb E3 Vishay
68P8768
Cmf-55-70 5.11K 1% T-1 Eb E3 Vishay 68P8768
CMF-55-70 5.11K 1% T-1 EB e3

CMF-55-70 5.11K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100FKEB70 CMF555K1100FKEB70-ND 68P8768
Product Name RES 5.11K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.11K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers