Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W .5% AXIAL CMF555K1100DHEB

Description
RES 5.11Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W .5% AXIAL - CMF555K1100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .5% AXIAL
CMF555K1100DHEB
RES 5.11K OHM 1/2W .5% AXIAL CMF555K1100DHEB
RES 5.11Kohm 1/2W .5% AXIAL

RES 5.11Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100DHEB-ND
Through Hole Resistors CMF555K1100DHEB-ND
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11K .5% T-2 Eb E3 Vishay - 68P8763 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .5% T-2 Eb E3 Vishay
68P8763
Cmf-55 5.11K .5% T-2 Eb E3 Vishay 68P8763
CMF-55 5.11K .5% T-2 EB e3

CMF-55 5.11K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100DHEB CMF555K1100DHEB-ND 68P8763
Product Name RES 5.11K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 5.11K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers