Vishay Intertechnology, Inc. Through Hole Resistors CMF555K1100DHBF

Description
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100DHBF-ND
Through Hole Resistors CMF555K1100DHBF-ND
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K1100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K1100DHBF
Metal Film Resistors - CMF555K1100DHBF
Metal Film Resistors - Through Hole 1/4watt 5.36Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 5.36Kohms 0.5%

Supplier's Site
Resistor,metal Film,5.11Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5694
Resistor,metal Film,5.11Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5694
Resistor,Metal Film,5.11KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.11KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100DHBF-ND CMF555K1100DHBF 41C5694
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,5.11Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details