Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K1000FKRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K1000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K1000FKRE70
Metal Film Resistors - CMF555K1000FKRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555K1000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000FKRE70-ND
Through Hole Resistors CMF555K1000FKRE70-ND
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.1K 1% T-1 R36 Vishay - 68P8734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.1K 1% T-1 R36 Vishay
68P8734
Cmf-55-70 5.1K 1% T-1 R36 Vishay 68P8734
CMF-55-70 5.1K 1% T-1 R36

CMF-55-70 5.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000FKRE70 CMF555K1000FKRE70-ND 68P8734
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 5.1K 1% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details