Vishay Intertechnology, Inc. RES 5.09K OHM 1/2W 0.1% AXIAL CMF555K0900BHEB

Description
RES 5.09Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.09Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.09K OHM 1/2W 0.1% AXIAL - CMF555K0900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.09K OHM 1/2W 0.1% AXIAL
CMF555K0900BHEB
RES 5.09K OHM 1/2W 0.1% AXIAL CMF555K0900BHEB
RES 5.09Kohm 1/2W 0.1% AXIAL

RES 5.09Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0900BHEB-ND
Through Hole Resistors CMF555K0900BHEB-ND
5.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.09K .1% T-2 Eb E3 Vishay - 68P8726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.09K .1% T-2 Eb E3 Vishay
68P8726
Cmf-55 5.09K .1% T-2 Eb E3 Vishay 68P8726
CMF-55 5.09K .1% T-2 EB e3

CMF-55 5.09K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0900BHEB CMF555K0900BHEB-ND 68P8726
Product Name RES 5.09K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.09K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details