Vishay Intertechnology, Inc. RES 5.086K OHM 1/2W 0.25% AXIAL CMF555K0860CHEK

Description
RES 5.086Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 5.086Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.086K OHM 1/2W 0.25% AXIAL - CMF555K0860CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.086K OHM 1/2W 0.25% AXIAL
CMF555K0860CHEK
RES 5.086K OHM 1/2W 0.25% AXIAL CMF555K0860CHEK
RES 5.086Kohm 1/2W 0.25% AXIAL

RES 5.086Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0860CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0860CHEK-ND
Through Hole Resistors CMF555K0860CHEK-ND
5.086 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.086 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.086K .25% T-2 Ek E3 Vishay - 68P8724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.086K .25% T-2 Ek E3 Vishay
68P8724
Cmf-55 5.086K .25% T-2 Ek E3 Vishay 68P8724
CMF-55 5.086K .25% T-2 EK e3

CMF-55 5.086K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0860CHEK CMF555K0860CHEK-ND 68P8724
Product Name RES 5.086K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 5.086K .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5086 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details