Vishay Intertechnology, Inc. RES 5K OHM 1/2W 1% AXIAL CMF555K0000FKEB

Description
RES 5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W 1% AXIAL - CMF555K0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 1% AXIAL
CMF555K0000FKEB
RES 5K OHM 1/2W 1% AXIAL CMF555K0000FKEB
RES 5Kohm 1/2W 1% AXIAL

RES 5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000FKEB-ND
Through Hole Resistors CMF555K0000FKEB-ND
5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5K 1% T-1 Eb E3 Vishay - 48P6861 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5K 1% T-1 Eb E3 Vishay
48P6861
Cmf-55 5K 1% T-1 Eb E3 Vishay 48P6861
CMF-55 5K 1% T-1 EB e3

CMF-55 5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000FKEB CMF555K0000FKEB-ND 48P6861
Product Name RES 5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details