Vishay Precision Group RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BHEK

Description
RES 5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W 0.1% AXIAL - CMF555K0000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 0.1% AXIAL
CMF555K0000BHEK
RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BHEK
RES 5Kohm 1/2W 0.1% AXIAL

RES 5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000BHEK-ND
Through Hole Resistors CMF555K0000BHEK-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5Kohm, 500Mw, 0.1%; Resistance Vishay - 63M2693 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5Kohm, 500Mw, 0.1%; Resistance Vishay
63M2693
Metal Film Resistor, 5Kohm, 500Mw, 0.1%; Resistance Vishay 63M2693
METAL FILM RESISTOR, 5KOHM, 500mW, 0.1%; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5KOHM, 500mW, 0.1%; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000BHEK CMF555K0000BHEK-ND 63M2693
Product Name RES 5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Metal Film Resistor, 5Kohm, 500Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details