Vishay Intertechnology, Inc. Through Hole Resistors CMF555K0000BEBF

Description
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000BEBF-ND
Through Hole Resistors CMF555K0000BEBF-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5K OHM 1/2W 0.1% AXIAL - CMF555K0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 0.1% AXIAL
CMF555K0000BEBF
RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BEBF
RES 5Kohm 1/2W 0.1% AXIAL

RES 5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5627
Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5627
CMF55, 5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000BEBF-ND CMF555K0000BEBF 41C5627
Product Name Through Hole Resistors RES 5K OHM 1/2W 0.1% AXIAL Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details