Vishay Intertechnology, Inc. Metal Film Resistors - CMF5559R700DHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5559R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5559R700DHEK
Metal Film Resistors - CMF5559R700DHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5559R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559R700DHEK-ND
Through Hole Resistors CMF5559R700DHEK-ND
59.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 59.7 .5% T-2 Ek E3 Vishay - 68P9799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59.7 .5% T-2 Ek E3 Vishay
68P9799
Cmf-55 59.7 .5% T-2 Ek E3 Vishay 68P9799
CMF-55 59.7 .5% T-2 EK e3

CMF-55 59.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559R700DHEK CMF5559R700DHEK-ND 68P9799
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 59.7 .5% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 59.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details