Vishay Intertechnology, Inc. Through Hole Resistors CMF5559R000DHBF

Description
59 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5559R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559R000DHBF-ND
Through Hole Resistors CMF5559R000DHBF-ND
59 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 59 OHM 1/2W .5% AXIAL - CMF5559R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/2W .5% AXIAL
CMF5559R000DHBF
RES 59 OHM 1/2W .5% AXIAL CMF5559R000DHBF
RES 59ohm 1/2W .5% AXIAL

RES 59ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,59Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6638
Resistor,metal Film,59Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6638
Resistor,Metal Film,59Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,59Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559R000DHBF-ND CMF5559R000DHBF 41C6638
Product Name Through Hole Resistors RES 59 OHM 1/2W .5% AXIAL Resistor,metal Film,59Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details