Vishay Intertechnology, Inc. RES 59 OHM 1/2W .1% AXIAL CMF5559R000BER6

Description
RES 59ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/2W .1% AXIAL - CMF5559R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/2W .1% AXIAL
CMF5559R000BER6
RES 59 OHM 1/2W .1% AXIAL CMF5559R000BER6
RES 59ohm 1/2W .1% AXIAL

RES 59ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559R000BER6-ND
Through Hole Resistors CMF5559R000BER6-ND
59 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6634
Resistor,metal Film,59Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6634
Resistor,Metal Film,59Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,59Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559R000BER6 CMF5559R000BER6-ND 41C6634
Product Name RES 59 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,59Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers