Vishay Intertechnology, Inc. RES 59.94K OHM 1/2W 0.1% AXIAL CMF5559K940BHEA

Description
RES 59.94Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 59.94Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.94K OHM 1/2W 0.1% AXIAL - CMF5559K940BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.94K OHM 1/2W 0.1% AXIAL
CMF5559K940BHEA
RES 59.94K OHM 1/2W 0.1% AXIAL CMF5559K940BHEA
RES 59.94Kohm 1/2W 0.1% AXIAL

RES 59.94Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559K940BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K940BHEA-ND
Through Hole Resistors CMF5559K940BHEA-ND
59.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 59.94K .1% T-2 Ea E3 Vishay - 68P9784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59.94K .1% T-2 Ea E3 Vishay
68P9784
Cmf-55 59.94K .1% T-2 Ea E3 Vishay 68P9784
CMF-55 59.94K .1% T-2 EA e3

CMF-55 59.94K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K940BHEA CMF5559K940BHEA-ND 68P9784
Product Name RES 59.94K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 59.94K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers