Vishay Precision Group Metal Film Resistors - CMF5559K700BER770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5559K700BER770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5559K700BER770
Metal Film Resistors - CMF5559K700BER770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 59.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 59.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6630
Cmf55, 59.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6630
CMF55, 59.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 59.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5559K700BER770 41C6630
Product Name Metal Film Resistors - Cmf55, 59.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers