Vishay Intertechnology, Inc. Through Hole Resistors CMF5559K700BER670

Description
59.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5559K700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K700BER670-ND
Through Hole Resistors CMF5559K700BER670-ND
59.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 59.7K OHM 1/2W .1% AXIAL - CMF5559K700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7K OHM 1/2W .1% AXIAL
CMF5559K700BER670
RES 59.7K OHM 1/2W .1% AXIAL CMF5559K700BER670
RES 59.7Kohm 1/2W .1% AXIAL

RES 59.7Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,597Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6629 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,597Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6629
Resistor,metal Film,597Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6629
Resistor,Metal Film,597KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,597KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K700BER670-ND CMF5559K700BER670 41C6629
Product Name Through Hole Resistors RES 59.7K OHM 1/2W .1% AXIAL Resistor,metal Film,597Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details