Vishay Intertechnology, Inc. RES 59K OHM 1/2W .1% AXIAL CMF5559K000BER670

Description
RES 59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/2W .1% AXIAL - CMF5559K000BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W .1% AXIAL
CMF5559K000BER670
RES 59K OHM 1/2W .1% AXIAL CMF5559K000BER670
RES 59Kohm 1/2W .1% AXIAL

RES 59Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559K000BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000BER670-ND
Through Hole Resistors CMF5559K000BER670-ND
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,590Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,590Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6616
Resistor,metal Film,590Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6616
Resistor,Metal Film,590KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,590KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K000BER670 CMF5559K000BER670-ND 41C6616
Product Name RES 59K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,590Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details