Vishay Intertechnology, Inc. Through Hole Resistors CMF5559K000BER6

Description
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5559K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000BER6-ND
Through Hole Resistors CMF5559K000BER6-ND
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5559K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5559K000BER6
Vishay/DaleMetal Film Resistors - CMF5559K000BER6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 59Kohms .1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 59Kohms .1%

Supplier's Site
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6615
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6615
Resistor,Metal Film,59KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,59KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K000BER6-ND CMF5559K000BER6 41C6615
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details