Vishay Intertechnology, Inc. Through Hole Resistors CMF55597R00BHEA

Description
597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55597R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55597R00BHEA-ND
Through Hole Resistors CMF55597R00BHEA-ND
597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 597 OHM 1/2W .1% AXIAL - CMF55597R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597 OHM 1/2W .1% AXIAL
CMF55597R00BHEA
RES 597 OHM 1/2W .1% AXIAL CMF55597R00BHEA
RES 597ohm 1/2W .1% AXIAL

RES 597ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 597 .1% T-2 Ea E3 Vishay - 68P9825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 597 .1% T-2 Ea E3 Vishay
68P9825
Cmf-55 597 .1% T-2 Ea E3 Vishay 68P9825
CMF-55 597 .1% T-2 EA e3

CMF-55 597 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55597R00BHEA-ND CMF55597R00BHEA 68P9825
Product Name Through Hole Resistors RES 597 OHM 1/2W .1% AXIAL Cmf-55 597 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 597 ohms 597 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details