Vishay Intertechnology, Inc. RES 590 OHM 1/2W .1% AXIAL CMF55590R00BEBF

Description
RES 590ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W .1% AXIAL - CMF55590R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W .1% AXIAL
CMF55590R00BEBF
RES 590 OHM 1/2W .1% AXIAL CMF55590R00BEBF
RES 590ohm 1/2W .1% AXIAL

RES 590ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55590R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590R00BEBF-ND
Through Hole Resistors CMF55590R00BEBF-ND
590 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55590R00BEBF CMF55590R00BEBF-ND
Product Name RES 590 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details