Vishay Intertechnology, Inc. RES 590K OHM 1/2W 1% AXIAL CMF55590K00FHBF

Description
RES 590Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/2W 1% AXIAL - CMF55590K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/2W 1% AXIAL
CMF55590K00FHBF
RES 590K OHM 1/2W 1% AXIAL CMF55590K00FHBF
RES 590Kohm 1/2W 1% AXIAL

RES 590Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55590K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590K00FHBF-ND
Through Hole Resistors CMF55590K00FHBF-ND
590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 590K 1% T-2 B14 Vishay - 68P9805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 590K 1% T-2 B14 Vishay
68P9805
Cmf-55 590K 1% T-2 B14 Vishay 68P9805
CMF-55 590K 1% T-2 B14

CMF-55 590K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55590K00FHBF CMF55590K00FHBF-ND 68P9805
Product Name RES 590K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 590K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers