Vishay Intertechnology, Inc. RES 58.3K OHM 1/2W .1% AXIAL CMF5558K300BER6

Description
RES 58.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 58.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.3K OHM 1/2W .1% AXIAL - CMF5558K300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.3K OHM 1/2W .1% AXIAL
CMF5558K300BER6
RES 58.3K OHM 1/2W .1% AXIAL CMF5558K300BER6
RES 58.3Kohm 1/2W .1% AXIAL

RES 58.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5558K300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5558K300BER6-ND
Through Hole Resistors CMF5558K300BER6-ND
58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6594
Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6594
Resistor,Metal Film,58.3KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,58.3KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5558K300BER6 CMF5558K300BER6-ND 41C6594
Product Name RES 58.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 58300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details