Vishay Intertechnology, Inc. Through Hole Resistors CMF5557R600FKBF

Description
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557R600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600FKBF-ND
Through Hole Resistors CMF5557R600FKBF-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/2W 1% AXIAL - CMF5557R600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% AXIAL
CMF5557R600FKBF
RES 57.6 OHM 1/2W 1% AXIAL CMF5557R600FKBF
RES 57.6ohm 1/2W 1% AXIAL

RES 57.6ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,57.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6564
Resistor,metal Film,57.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6564
Resistor,Metal Film,57.6Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,57.6Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600FKBF-ND CMF5557R600FKBF 41C6564
Product Name Through Hole Resistors RES 57.6 OHM 1/2W 1% AXIAL Resistor,metal Film,57.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details