Vishay Intertechnology, Inc. Through Hole Resistors CMF5557R600DHR6

Description
57.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600DHR6-ND
Through Hole Resistors CMF5557R600DHR6-ND
57.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/2W .5% AXIAL - CMF5557R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W .5% AXIAL
CMF5557R600DHR6
RES 57.6 OHM 1/2W .5% AXIAL CMF5557R600DHR6
RES 57.6ohm 1/2W .5% AXIAL

RES 57.6ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,57.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6560
Resistor,metal Film,57.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6560
Resistor,Metal Film,57.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,57.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600DHR6-ND CMF5557R600DHR6 41C6560
Product Name Through Hole Resistors RES 57.6 OHM 1/2W .5% AXIAL Resistor,metal Film,57.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details