57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 57.6ohm 1/2W .1% AXIAL
CMF-55 57.6 .1% T-2 R36
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5557R600BHRE-ND | CMF5557R600BHRE | 68P9704 |
| Product Name | Through Hole Resistors | RES 57.6 OHM 1/2W .1% AXIAL | Cmf-55 57.6 .1% T-2 R36 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 57.6 ohms | 57.6 ohms |