Vishay Intertechnology, Inc. RES 57.6K OHM 1/2W 1% AXIAL CMF5557K600FKR6

Description
RES 57.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/2W 1% AXIAL - CMF5557K600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W 1% AXIAL
CMF5557K600FKR6
RES 57.6K OHM 1/2W 1% AXIAL CMF5557K600FKR6
RES 57.6Kohm 1/2W 1% AXIAL

RES 57.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557K600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600FKR6-ND
Through Hole Resistors CMF5557K600FKR6-ND
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6552
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6552
Resistor,Metal Film,576KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,576KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600FKR6 CMF5557K600FKR6-ND 41C6552
Product Name RES 57.6K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details