Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5557K600DHR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 57.6Kohms 0.5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 57.6Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5557K600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5557K600DHR6
Vishay/DaleMetal Film Resistors - CMF5557K600DHR6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 57.6Kohms 0.5%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 57.6Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5557K600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600DHR6-ND
Through Hole Resistors CMF5557K600DHR6-ND
57.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6K .5% T-2 Re6 Vishay - 68P9694 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K .5% T-2 Re6 Vishay
68P9694
Cmf-55 57.6K .5% T-2 Re6 Vishay 68P9694
CMF-55 57.6K .5% T-2 RE6

CMF-55 57.6K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600DHR6 CMF5557K600DHR6-ND 68P9694
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 57.6K .5% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers