Vishay Intertechnology, Inc. RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BHRE

Description
RES 57.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/2W .1% AXIAL - CMF5557K600BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W .1% AXIAL
CMF5557K600BHRE
RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BHRE
RES 57.6Kohm 1/2W .1% AXIAL

RES 57.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557K600BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600BHRE-ND
Through Hole Resistors CMF5557K600BHRE-ND
57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6K .1% T-2 R36 Vishay - 68P9690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K .1% T-2 R36 Vishay
68P9690
Cmf-55 57.6K .1% T-2 R36 Vishay 68P9690
CMF-55 57.6K .1% T-2 R36

CMF-55 57.6K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600BHRE CMF5557K600BHRE-ND 68P9690
Product Name RES 57.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 57.6K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers