Vishay Intertechnology, Inc. Through Hole Resistors CMF55576K00FHR6

Description
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00FHR6-ND
Through Hole Resistors CMF55576K00FHR6-ND
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55576K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55576K00FHR6
Metal Film Resistors - CMF55576K00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C6579
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C6579
Resistor,Metal Film,576KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,576KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00FHR6-ND CMF55576K00FHR6 41C6579
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details