Vishay Intertechnology, Inc. RES 576K OHM 1/2W .1% AXIAL CMF55576K00BEBF

Description
RES 576Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W .1% AXIAL - CMF55576K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .1% AXIAL
CMF55576K00BEBF
RES 576K OHM 1/2W .1% AXIAL CMF55576K00BEBF
RES 576Kohm 1/2W .1% AXIAL

RES 576Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00BEBF-ND
Through Hole Resistors CMF55576K00BEBF-ND
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6567
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6567
Resistor,Metal Film,576KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,576KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00BEBF CMF55576K00BEBF-ND 41C6567
Product Name RES 576K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers