Vishay Intertechnology, Inc. RES 575 OHM 1/2W 1% AXIAL CMF55575R00FKBF

Description
RES 575ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 575ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 575 OHM 1/2W 1% AXIAL - CMF55575R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 575 OHM 1/2W 1% AXIAL
CMF55575R00FKBF
RES 575 OHM 1/2W 1% AXIAL CMF55575R00FKBF
RES 575ohm 1/2W 1% AXIAL

RES 575ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55575R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55575R00FKBF-ND
Through Hole Resistors CMF55575R00FKBF-ND
575 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

575 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 575 1% T-1 B14 Vishay - 68P9720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 575 1% T-1 B14 Vishay
68P9720
Cmf-55 575 1% T-1 B14 Vishay 68P9720
CMF-55 575 1% T-1 B14

CMF-55 575 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55575R00FKBF CMF55575R00FKBF-ND 68P9720
Product Name RES 575 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 575 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 575 ohms 575 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details