56.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 56.2ohm 1/2W .5% AXIAL
CMF-55 56.2 .5% T-2 R36
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5556R200DHRE-ND | CMF5556R200DHRE | 68P9618 |
| Product Name | Through Hole Resistors | RES 56.2 OHM 1/2W .5% AXIAL | Cmf-55 56.2 .5% T-2 R36 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 56.2 ohms | 56.2 ohms |