Vishay Intertechnology, Inc. Through Hole Resistors CMF5556R200DHBF

Description
56.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556R200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R200DHBF-ND
Through Hole Resistors CMF5556R200DHBF-ND
56.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5556R200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5556R200DHBF
Metal Film Resistors - CMF5556R200DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,56.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6498
Resistor,metal Film,56.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6498
Resistor,Metal Film,56.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,56.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R200DHBF-ND CMF5556R200DHBF 41C6498
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,56.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details