Vishay Intertechnology, Inc. Through Hole Resistors CMF5556R200BHBF

Description
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556R200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R200BHBF-ND
Through Hole Resistors CMF5556R200BHBF-ND
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5556R200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5556R200BHBF
Metal Film Resistors - CMF5556R200BHBF
Metal Film Resistors - Through Hole CMF-55 56.2 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 56.2 .1% T-2 B14

Supplier's Site
Cmf-55 56.2 .1% T-2 B14 Vishay - 68P9614 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56.2 .1% T-2 B14 Vishay
68P9614
Cmf-55 56.2 .1% T-2 B14 Vishay 68P9614
CMF-55 56.2 .1% T-2 B14

CMF-55 56.2 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R200BHBF-ND CMF5556R200BHBF 68P9614
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 56.2 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details