Vishay Intertechnology, Inc. RES 56.2 OHM 1/2W .1% AXIAL CMF5556R200BEEK

Description
RES 56.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/2W .1% AXIAL - CMF5556R200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/2W .1% AXIAL
CMF5556R200BEEK
RES 56.2 OHM 1/2W .1% AXIAL CMF5556R200BEEK
RES 56.2ohm 1/2W .1% AXIAL

RES 56.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556R200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R200BEEK-ND
Through Hole Resistors CMF5556R200BEEK-ND
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5556R200BEEK CMF5556R200BEEK-ND
Product Name RES 56.2 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers