Vishay Intertechnology, Inc. Metal Film Resistors - CMF5556R000FHEB

Description
Metal Film Resistors - Through Hole CMF-55 56 1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 56 1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5556R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5556R000FHEB
Metal Film Resistors - CMF5556R000FHEB
Metal Film Resistors - Through Hole CMF-55 56 1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-55 56 1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF5556R000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R000FHEB-ND
Through Hole Resistors CMF5556R000FHEB-ND
56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56 1% T-2 Eb E3 Vishay - 68P9603 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56 1% T-2 Eb E3 Vishay
68P9603
Cmf-55 56 1% T-2 Eb E3 Vishay 68P9603
CMF-55 56 1% T-2 EB e3

CMF-55 56 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R000FHEB CMF5556R000FHEB-ND 68P9603
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 56 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details