Vishay Intertechnology, Inc. RES 56 OHM 1/2W 1% AXIAL CMF5556R000FER6

Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/2W 1% AXIAL - CMF5556R000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/2W 1% AXIAL
CMF5556R000FER6
RES 56 OHM 1/2W 1% AXIAL CMF5556R000FER6
RES 56ohm 1/2W 1% AXIAL

RES 56ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556R000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R000FER6-ND
Through Hole Resistors CMF5556R000FER6-ND
56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 56 Ohm, +/1 Percent, 25 Ppm Vishay - 41C6486 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 56 Ohm, +/1 Percent, 25 Ppm Vishay
41C6486
Cmf55, 56 Ohm, +/1 Percent, 25 Ppm Vishay 41C6486
CMF55, 56 Ohm, +/- 1 Percent, 25 ppm

CMF55, 56 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R000FER6 CMF5556R000FER6-ND 41C6486
Product Name RES 56 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 56 Ohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers