Vishay Intertechnology, Inc. Metal Film Resistors - CMF5556K900CHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5556K900CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5556K900CHEK
Metal Film Resistors - CMF5556K900CHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5556K900CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K900CHEK-ND
Through Hole Resistors CMF5556K900CHEK-ND
56.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56.9K .25% T-2 Ek E3 Vishay - 68P9602 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56.9K .25% T-2 Ek E3 Vishay
68P9602
Cmf-55 56.9K .25% T-2 Ek E3 Vishay 68P9602
CMF-55 56.9K .25% T-2 EK e3

CMF-55 56.9K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K900CHEK CMF5556K900CHEK-ND 68P9602
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 56.9K .25% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details