Vishay Intertechnology, Inc. Through Hole Resistors CMF5556K221BEEB

Description
56.221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556K221BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K221BEEB-ND
Through Hole Resistors CMF5556K221BEEB-ND
56.221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.221K OHM 1/2W 0.1% AXIAL - CMF5556K221BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.221K OHM 1/2W 0.1% AXIAL
CMF5556K221BEEB
RES 56.221K OHM 1/2W 0.1% AXIAL CMF5556K221BEEB
RES 56.221Kohm 1/2W 0.1% AXIAL

RES 56.221Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 56.221K .1% T-9 Eb E3 Vishay - 68P9596 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56.221K .1% T-9 Eb E3 Vishay
68P9596
Cmf-55 56.221K .1% T-9 Eb E3 Vishay 68P9596
CMF-55 56.221K .1% T-9 EB e3

CMF-55 56.221K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K221BEEB-ND CMF5556K221BEEB 68P9596
Product Name Through Hole Resistors RES 56.221K OHM 1/2W 0.1% AXIAL Cmf-55 56.221K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details