Metal Film Resistors - Through Hole 1/4watt 56.2Kohms 0.5%
56.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
56.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,56.2KOhms,250WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5556K200DHR6 | 541-CMF5556K200DHR6CT-ND | 41C6463 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,56.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 56200 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor |