Vishay Intertechnology, Inc. RES 56.2K OHM 1/2W .1% AXIAL CMF5556K200BEEA70

Description
RES 56.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/2W .1% AXIAL - CMF5556K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W .1% AXIAL
CMF5556K200BEEA70
RES 56.2K OHM 1/2W .1% AXIAL CMF5556K200BEEA70
RES 56.2Kohm 1/2W .1% AXIAL

RES 56.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200BEEA70-ND
Through Hole Resistors CMF5556K200BEEA70-ND
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 56.2K .1% T-9 Ea E3 Vishay - 68P9580 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 56.2K .1% T-9 Ea E3 Vishay
68P9580
Cmf-55-70 56.2K .1% T-9 Ea E3 Vishay 68P9580
CMF-55-70 56.2K .1% T-9 EA e3

CMF-55-70 56.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K200BEEA70 CMF5556K200BEEA70-ND 68P9580
Product Name RES 56.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 56.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers