Vishay Intertechnology, Inc. RES 562K OHM 1/2W 1% AXIAL CMF55562K00FLBF

Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W 1% AXIAL - CMF55562K00FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% AXIAL
CMF55562K00FLBF
RES 562K OHM 1/2W 1% AXIAL CMF55562K00FLBF
RES 562Kohm 1/2W 1% AXIAL

RES 562Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00FLBF-ND
Through Hole Resistors CMF55562K00FLBF-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C6532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C6532
Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C6532
Resistor,Metal Film,5.62MOhms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,5.62MOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00FLBF CMF55562K00FLBF-ND 41C6532
Product Name RES 562K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details