Vishay Intertechnology, Inc. RES 562K OHM 1/2W .5% AXIAL CMF55562K00DHEK

Description
RES 562Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W .5% AXIAL - CMF55562K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W .5% AXIAL
CMF55562K00DHEK
RES 562K OHM 1/2W .5% AXIAL CMF55562K00DHEK
RES 562Kohm 1/2W .5% AXIAL

RES 562Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00DHEK-ND
Through Hole Resistors CMF55562K00DHEK-ND
562 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562K .5% T-2 Ek E3 Vishay - 68P9650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K .5% T-2 Ek E3 Vishay
68P9650
Cmf-55 562K .5% T-2 Ek E3 Vishay 68P9650
CMF-55 562K .5% T-2 EK e3

CMF-55 562K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00DHEK CMF55562K00DHEK-ND 68P9650
Product Name RES 562K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 562K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details