Vishay Intertechnology, Inc. RES 562K OHM 1/2W .1% AXIAL CMF55562K00BER6

Description
RES 562Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W .1% AXIAL - CMF55562K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W .1% AXIAL
CMF55562K00BER6
RES 562K OHM 1/2W .1% AXIAL CMF55562K00BER6
RES 562Kohm 1/2W .1% AXIAL

RES 562Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00BER6-ND
Through Hole Resistors CMF55562K00BER6-ND
562 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6518
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6518
Resistor,Metal Film,562KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,562KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00BER6 CMF55562K00BER6-ND 41C6518
Product Name RES 562K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details